DIODES Incorporated Diode Arrays SBR20E100CT

Description
Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBR20E100CTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR20E100CTDI-ND
Diode Arrays SBR20E100CTDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBR20E100CT - 893669-SBR20E100CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR20E100CT
893669-SBR20E100CT
Diodes, Rectifiers - Arrays - SBR20E100CT 893669-SBR20E100CT
Manufacturer: Diodes Incorporated Win Source Part Number: 893669-SBR20E100CT Series: SBR® Features: Diode Array 1 Pair Common Cathode Super Barrier 100 V 10A Through Hole TO-220-3 Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SBR20 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR20E100CTDI, -SBR20E100CTDI

Manufacturer: Diodes Incorporated
Win Source Part Number: 893669-SBR20E100CT
Series: SBR®
Features: Diode Array 1 Pair Common Cathode Super Barrier 100 V 10A Through Hole TO-220-3
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SBR20
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBR20E100CTDI, -SBR20E100CTDI

Buy Now Datasheet
Singapore, Singapore
100V 10A TO220 Diode and Rectifier
286-SBR20E100CT
100V 10A TO220 Diode and Rectifier 286-SBR20E100CT
DIODE ARR SBR 100V 10A TO220-3 Product overview: SBR20E100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20E100CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 100V 10A TO220-3 Product overview: SBR20E100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20E100CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR20E100CT
Schottky Diodes & Rectifiers SBR20E100CT
Schottky Diodes & Rectifiers 20A SBR 100Vrrm 120Vrwm 180Ifsm

Schottky Diodes & Rectifiers 20A SBR 100Vrrm 120Vrwm 180Ifsm

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20E100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20E100CT
Discrete Semiconductor Products - Diodes - Rectifiers SBR20E100CT
DIODE ARR SBR 100V 10A TO220-3

DIODE ARR SBR 100V 10A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number SBR20E100CTDI-ND 893669-SBR20E100CT 286-SBR20E100CT SBR20E100CT SBR20E100CT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - SBR20E100CT 100V 10A TO220 Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package TO-220; TO-220-3 TO-220; TO-220-3 Tube TO-220AB-3 TO-220
Diode Type Schottky; Diode Array 1 Pair Common Cathode Super Barrier 100 V 10A Through Hole TO-220-3
Unlock Full Specs
to access all available technical data