DIODES Incorporated 100V 10A TO220 Diode and Rectifier SBR20B100CT

Description
DIODE ARR SBR 100V 10A TO220-3 Product overview: SBR20B100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20B100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 100V 10A TO220-3 Product overview: SBR20B100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20B100CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 10A TO220 Diode and Rectifier
286-SBR20B100CT
100V 10A TO220 Diode and Rectifier 286-SBR20B100CT
DIODE ARR SBR 100V 10A TO220-3 Product overview: SBR20B100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20B100CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 100V 10A TO220-3 Product overview: SBR20B100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20B100CT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SBR20B100CT - 893668-SBR20B100CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR20B100CT
893668-SBR20B100CT
Diodes, Rectifiers - Arrays - SBR20B100CT 893668-SBR20B100CT
Manufacturer: Diodes Incorporated Win Source Part Number: 893668-SBR20B100CT Series: SBR® Features: Diode Array 1 Pair Common Cathode Super Barrier 100 V 10A Through Hole TO-220-3 Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SBR20 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: -SBR20B100CTDI-5, SBR20B100CTDI-5, -SBR20B100CTDI, -SBR20B100CTDI-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 893668-SBR20B100CT
Series: SBR®
Features: Diode Array 1 Pair Common Cathode Super Barrier 100 V 10A Through Hole TO-220-3
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SBR20
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: -SBR20B100CTDI-5, SBR20B100CTDI-5, -SBR20B100CTDI, -SBR20B100CTDI-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20B100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20B100CT
Discrete Semiconductor Products - Diodes - Rectifiers SBR20B100CT
DIODE ARR SBR 100V 10A TO220-3

DIODE ARR SBR 100V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-SBR20B100CT 893668-SBR20B100CT SBR20B100CT
Product Name 100V 10A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - SBR20B100CT Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F)
Unlock Full Specs
to access all available technical data