DIODE ARR SBR 60V 20A TO263 Product overview: SBR20A60CTBQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A60CTBQ-13 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Super Barrier 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Super Barrier 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Diodes Incorporated
Win Source Part Number: 893667-SBR20A60CTBQ-
Series: Automotive, AEC-Q101, SBR®
Features: Diode Array 1 Pair Common Cathode Super Barrier 60 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR20
Categories: Discrete Semiconductor Products
Case / Package: TO-263
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE ARR SBR 60V 20A TO263
DIODE ARRAY SBR 60V 20A TO263
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-SBR20A60CTBQ-13 | 31-SBR20A60CTBQ-13TR-ND | 893667-SBR20A60CTBQ-13 | SBR20A60CTBQ-13 | SBR20A60CTBQ-13 |
| Product Name | 60V 20A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBR20A60CTBQ-13 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263 | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| Arrangement | Common Catode | Common Catode | |||
| Diode Type | Diode Array 1 Pair Common Cathode Super Barrier 60 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |