Manufacturer: Diodes Incorporated
Win Source Part Number: 1246681-SBR20A60CTB
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 60V 10A TO263AB Product overview: SBR20A60CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A60CTB can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers 20A SBR 60V VRRM 10A IO 180A IFSM
DIODE ARRAY SBR 60V 10A TO263
DIODE ARR SBR 60V 10A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 1246681-SBR20A60CTB | 286-SBR20A60CTB | SBR20A60CTBDI-ND | SBR20A60CTB | SBR20A60CTB | SBR20A60CTB |
| Product Name | Diodes, Rectifiers - Arrays - SBR20A60CTB | 60V 10A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3 | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Arrangement | Common Catode | Common Catode |