DIODE ARR SBR 40V 20A TO220F Product overview: SBR20A40CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A40CTFP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 40V 20A Through Hole TO-220-3 Full Pack
Manufacturer: Diodes Incorporated
Win Source Part Number: 064087-SBR20A40CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 20A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
DIODE ARR SBR 40V 20A TO220F
Schottky Diodes & Rectifiers 20A 40V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-SBR20A40CTFP | SBR20A40CTFPDDI-ND | 064087-SBR20A40CTFP | SBR20A40CTFP | SBR20A40CTFP |
| Product Name | 40V 20A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBR20A40CTFP | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | TO-220; TO-220-3 Full Pack | TO-220; ITO-220AB | TO-220 | ITO-220FP-3 |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Arrangement | Common Catode | ||||
| Diode Type | Super Barrier |