Manufacturer: Diodes Incorporated
Win Source Part Number: 810301-SBR20A300CTB-
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Super Barrier
Reverse Recovery Time (trr): 45ns
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Supplier Device Package: TO-263 (D2Pak)
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 300V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 920mV at 10A
Current - Reverse Leakage at Vr: 100μA at 300V
DIODE ARR SBR 300V 10A TO263 Product overview: SBR20A300CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A300CTB-13 can be used for catalog matching and distributor lookup.
DIODE ARRAY SBR 300V 10A TO-263
DIODE ARRAY SBR 300V 10A TO-263
Diode Array 1 Pair Common Cathode Super Barrier 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY SBR 300V 10A TO263
Schottky Diodes & Rectifiers Super Barrier Rectifier
DIODE ARR SBR 300V 10A TO263
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 810301-SBR20A300CTB-13 | 286-SBR20A300CTB-13 | 31-SBR20A300CTB-13DKR-ND | SBR20A300CTB-13 | SBR20A300CTB-13 | SBR20A300CTB-13 |
| Product Name | Diodes, Rectifiers - Arrays - SBR20A300CTB-13 | 300V 10A Diode and Rectifier | Diode Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Super Barrier | |||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | |||
| VR | 300 volts | 300 volts | ||||
| IR | 0.1000 mA | 0.1000 mA | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |