Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091375-SBR20A200CTF
Peak Non-Repetitive Surge Current: 180 A
Forward Current: 20 A
Number of Pins: 3
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): BYV28-200-TAP; SBYV26C-E3/54; BYV26C-TAP; STTH802FP; STTH1R04QRL; ISL9R860P2;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 200 V
Peak Reverse Current: 100 µA
Reverse Recovery Time: 30 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1091375-SBR20A200CTFP-G |
| Product Name | OEM Parts - OEM Parts ( S ) - SBR20A200CTFP-G |