DIODES Incorporated Diodes, Rectifiers - Arrays - SBR20A200CTB-13 SBR20A200CTB-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028084-SBR20A200CTB- 13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 960mV @ 20A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028084-SBR20A200CTB- 13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 960mV @ 20A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBR20A200CTB-13 - 028084-SBR20A200CTB-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR20A200CTB-13
028084-SBR20A200CTB-13
Diodes, Rectifiers - Arrays - SBR20A200CTB-13 028084-SBR20A200CTB-13
Manufacturer: Diodes Incorporated Win Source Part Number: 028084-SBR20A200CTB- 13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 960mV @ 20A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 028084-SBR20A200CTB-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 960mV @ 20A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
200V 10A Diode and Rectifier - 286-SBR20A200CTB-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
286-SBR20A200CTB-13
200V 10A Diode and Rectifier 286-SBR20A200CTB-13
DIODE ARR SBR 200V 10A TO263AB Product overview: SBR20A200CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A200CTB-13 can be used for catalog matching and distributor lookup.

DIODE ARR SBR 200V 10A TO263AB Product overview: SBR20A200CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A200CTB-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBR20A200CTBDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Super Barrier 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - SBR20A200CTBDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Super Barrier 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - SBR20A200CTBDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Super Barrier 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays SBR20A200CTB-13
DIODE ARRAY SBR 200V 10A D2PAK

DIODE ARRAY SBR 200V 10A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20A200CTB-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20A200CTB-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR20A200CTB-13
DIODE ARR SBR 200V 10A TO263AB

DIODE ARR SBR 200V 10A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR20A200CTB-13
Schottky Diodes & Rectifiers SBR20A200CTB-13
Schottky Diodes & Rectifiers 20A 200V LOW VF

Schottky Diodes & Rectifiers 20A 200V LOW VF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 028084-SBR20A200CTB-13 286-SBR20A200CTB-13 SBR20A200CTBDITR-ND SBR20A200CTB-13 SBR20A200CTB-13 SBR20A200CTB-13
Product Name Diodes, Rectifiers - Arrays - SBR20A200CTB-13 200V 10A Diode and Rectifier Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Super Barrier
Life Cycle Stage Active Active
VF 0.9600 volts 0.9600 volts 0.9600 volts
VR 200 volts 200 volts
IR 0.1000 mA 0.1000 mA
Unlock Full Specs
to access all available technical data