DIODES Incorporated 200V 20A Diode and Rectifier SBR20A200CTB-13-G

Description
Diode Super Barrier Rectifier 200V 20A 3-Pin(2+Tab) D2PAK T/R Product overview: SBR20A200CTB-13-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR20A200CTB-13- G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Super Barrier Rectifier 200V 20A 3-Pin(2+Tab) D2PAK T/R Product overview: SBR20A200CTB-13-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR20A200CTB-13- G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 20A Diode and Rectifier
280-SBR20A200CTB-13-G
200V 20A Diode and Rectifier 280-SBR20A200CTB-13-G
Diode Super Barrier Rectifier 200V 20A 3-Pin(2+Tab) D2PAK T/R Product overview: SBR20A200CTB-13-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR20A200CTB-13- G can be used for catalog matching and distributor lookup.

Diode Super Barrier Rectifier 200V 20A 3-Pin(2+Tab) D2PAK T/R Product overview: SBR20A200CTB-13-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR20A200CTB-13-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 188632-SBR20A200CTB-13-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
188632-SBR20A200CTB-13-G
Discrete Semiconductor Products 188632-SBR20A200CTB-13-G
Manufacturer: Diodes Incorporated Win Source Part Number: 188632-SBR20A200CTB- 13-G Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Series: SBR Packaging: Reel(TR) Mounting Style: SMD/SMT Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Manufacturer Device Package: D2PAK Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 960mV @ 20A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 100μA @ 200V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 188632-SBR20A200CTB-13-G
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Series: SBR
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package: D2PAK
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 960mV @ 20A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 280-SBR20A200CTB-13-G 188632-SBR20A200CTB-13-G
Product Name 200V 20A Diode and Rectifier Discrete Semiconductor Products
Package Tape and Reel
RoHS Compliant RoHS
Tj -65 C (-85 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data