Manufacturer: Diodes Incorporated
Win Source Part Number: 028083-SBR20A150CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: SBR20A150CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CBD20150VCT_T0_10001
Introduction Date: April 06, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 150V 10A TO220-3 Product overview: SBR20A150CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A150CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 150V 10A Through Hole TO-220-3
DIODE ARR SBR 150V 10A TO220-3
Schottky Diodes & Rectifiers 20A 150V Low VF
DIODE ARRAY SBR 150V 10A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 028083-SBR20A150CT | 286-SBR20A150CT | SBR20A150CTDI-ND | SBR20A150CT | SBR20A150CT | SBR20A150CT |
| Product Name | Diodes, Rectifiers - Arrays - SBR20A150CT | 150V 10A TO220 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Diode Type | Super Barrier | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.8200 volts | 0.8200 volts | 0.8200 volts | |||
| VR | 150 volts | 150 volts | ||||
| IR | 0.1000 mA | 0.1000 mA |