DIODE ARR SBR 120V 10A ITO220AB Product overview: SBR20A120CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A120CTFP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 120V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Diodes Incorporated
Win Source Part Number: 042529-SBR20A120CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 790mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 120V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 120V 10A ITO220AB
Schottky Diodes & Rectifiers 20A 120V LOW VF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-SBR20A120CTFP | SBR20A120CTFPDI-ND | 042529-SBR20A120CTFP | SBR20A120CTFP | SBR20A120CTFP |
| Product Name | 120V 10A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBR20A120CTFP | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; ITO-220AB | TO-220 | ITO-220FP-3 |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Arrangement | Common Catode | ||||
| Diode Type | Super Barrier |