DIODES Incorporated 120V 10A TO220 Diode and Rectifier SBR20A120CT

Description
DIODE ARR SBR 120V 10A TO220-3 Product overview: SBR20A120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A120CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 120V 10A TO220-3 Product overview: SBR20A120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A120CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 10A TO220 Diode and Rectifier
286-SBR20A120CT
120V 10A TO220 Diode and Rectifier 286-SBR20A120CT
DIODE ARR SBR 120V 10A TO220-3 Product overview: SBR20A120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A120CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 120V 10A TO220-3 Product overview: SBR20A120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A120CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR20A120CT - 1094597-SBR20A120CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR20A120CT
1094597-SBR20A120CT
Diodes, Rectifiers - Arrays - SBR20A120CT 1094597-SBR20A120CT
Manufacturer: Diodes Incorporated Win Source Part Number: 1094597-SBR20A120CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 120V Voltage - Forward (Vf) (Max) @ If: 790mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 120V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094597-SBR20A120CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 790mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 120V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - SBR20A120CTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR20A120CTDI-ND
Diode Arrays SBR20A120CTDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 120V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 120V 10A Through Hole TO-220-3

Buy Now Datasheet
Diode Arrays - SBR20A120CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBR20A120CT
Diode Arrays SBR20A120CT
DIODE ARRAY SBR 120V 10A TO220AB

DIODE ARRAY SBR 120V 10A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20A120CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20A120CT
Discrete Semiconductor Products - Diodes - Rectifiers SBR20A120CT
DIODE ARR SBR 120V 10A TO220-3

DIODE ARR SBR 120V 10A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR20A120CT
Schottky Diodes & Rectifiers SBR20A120CT
Schottky Diodes & Rectifiers 20A 120V LOW VF

Schottky Diodes & Rectifiers 20A 120V LOW VF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 286-SBR20A120CT 1094597-SBR20A120CT SBR20A120CTDI-ND SBR20A120CT SBR20A120CT SBR20A120CT
Product Name 120V 10A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - SBR20A120CT Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-220AB-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Super Barrier
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data