DIODES Incorporated 20A Diode and Rectifier SBR20A120CT-G

Description
SUPER BARRIER RECTIFIER 20A SBR® Product overview: SBR20A120CT-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A120CT-G can be used for catalog matching and distributor lookup.
Request a Quote
Description
SUPER BARRIER RECTIFIER 20A SBR® Product overview: SBR20A120CT-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A120CT-G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20A Diode and Rectifier - 286-SBR20A120CT-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20A Diode and Rectifier
286-SBR20A120CT-G
20A Diode and Rectifier 286-SBR20A120CT-G
SUPER BARRIER RECTIFIER 20A SBR® Product overview: SBR20A120CT-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A120CT-G can be used for catalog matching and distributor lookup.

SUPER BARRIER RECTIFIER 20A SBR® Product overview: SBR20A120CT-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A120CT-G can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SBR20A120CT-G - 1246677-SBR20A120CT-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR20A120CT-G
1246677-SBR20A120CT-G
Diodes, Rectifiers - Arrays - SBR20A120CT-G 1246677-SBR20A120CT-G
Manufacturer: Diodes Incorporated Win Source Part Number: 1246677-SBR20A120CT- G Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246677-SBR20A120CT-G
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
120V 1 pair of common cathodes 10A 790mV@10A TO-220AB Schottky Diodes ROHS

120V 1 pair of common cathodes 10A 790mV@10A TO-220AB Schottky Diodes ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Schottky Diodes
Product Number 286-SBR20A120CT-G 1246677-SBR20A120CT-G SBR20A120CT-G
Product Name 20A Diode and Rectifier Diodes, Rectifiers - Arrays - SBR20A120CT-G Diodes
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - NTST30U100CTG - 887824-NTST30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Package TO-220; TO-220
View Details
TVS Diodes - 7704844P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT26; SOT-26
View Details