DIODE ARR SBR 120V 10A TO220-3 Product overview: SBR20A120CT-G-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A120CT-G-E1
Win Source Part Number: 1283038-SBR20A120CT-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: SBR®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 120 V
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 10 A
Current - Reverse Leakage @ Vr: 100 µA @ 120 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-SBR20A120CT-G-E1
Product Status: Obsolete
Diode Array 1 Pair Common Cathode Super Barrier 120V 10A Through Hole TO-220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays |
| Product Number | 286-SBR20A120CT-G-E1 | 1283038-SBR20A120CT-G-E1 | 31-SBR20A120CT-G-E1-ND |
| Product Name | 120V 10A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays |
| Package | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 |
| RoHS Compliant | RoHS | RoHS | |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Diode Type | Super Barrier |