DIODES Incorporated 120V 10A TO220 Diode and Rectifier SBR20A120CT-E1

Description
DIODE ARR SBR 120V 10A TO220-3 Product overview: SBR20A120CT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A120CT-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 120V 10A TO220-3 Product overview: SBR20A120CT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A120CT-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V 10A TO220 Diode and Rectifier - 286-SBR20A120CT-E1 - ERSAELECTRONICS PTE. LTD.
Singapore
120V 10A TO220 Diode and Rectifier
286-SBR20A120CT-E1
120V 10A TO220 Diode and Rectifier 286-SBR20A120CT-E1
DIODE ARR SBR 120V 10A TO220-3 Product overview: SBR20A120CT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A120CT-E1 can be used for catalog matching and distributor lookup.

DIODE ARR SBR 120V 10A TO220-3 Product overview: SBR20A120CT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A120CT-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 31-SBR20A120CT-E1-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 120V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 120V 10A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283037-SBR20A120CT-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283037-SBR20A120CT-E1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283037-SBR20A120CT-E1
Win Source Part Number: 1283037-SBR20A120CT- E1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: SBR® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 120 V Voltage - Forward (Vf) (Max) @ If: 790 mV @ 10 A Current - Reverse Leakage @ Vr: 100 µA @ 120 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-SBR20A120CT-E1 Product Status: Obsolete

Win Source Part Number: 1283037-SBR20A120CT-E1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: SBR®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 120 V
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 10 A
Current - Reverse Leakage @ Vr: 100 µA @ 120 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-SBR20A120CT-E1
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20A120CT-E1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20A120CT-E1
Discrete Semiconductor Products - Diodes - Rectifiers SBR20A120CT-E1
DIODE ARR SBR 120V 10A TO220-3

DIODE ARR SBR 120V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SBR20A120CT-E1 31-SBR20A120CT-E1-ND 1283037-SBR20A120CT-E1 SBR20A120CT-E1
Product Name 120V 10A TO220 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220-3
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data