Manufacturer: Diodes Incorporated
Win Source Part Number: 064084-SBR20A100CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SBR 100V 10A ITO220AB Product overview: SBR20A100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A100CTFP can be used for catalog matching and distributor lookup.
DIODE ARRAY SBR 100V 10A ITO220
Schottky Diodes & Rectifiers 20A 100V
DIODE ARR SBR 100V 10A ITO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 064084-SBR20A100CTFP | 31-SBR20A100CTFP-ND | 286-SBR20A100CTFP | SBR20A100CTFP | SBR20A100CTFP | SBR20A100CTFP |
| Product Name | Diodes, Rectifiers - Arrays - SBR20A100CTFP | Diode Arrays | 100V 10A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Super Barrier | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | |||
| VR | 100 volts | 100 volts | ||||
| IR | 0.1000 mA | 0.1000 mA |