Manufacturer: Diodes Incorporated
Win Source Part Number: 1246674-SBR20A100CTE
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARR SBR 100V 10A TO262 Product overview: SBR20A100CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A100CTE can be used for catalog matching and distributor lookup.
DIODE ARR SBR 100V 10A TO262
Schottky Diodes & Rectifiers SUPER BARRIER RECT 20A 100V LOW VF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1246674-SBR20A100CTE | SBR20A100CTEDI-ND | 286-SBR20A100CTE | SBR20A100CTE | SBR20A100CTE |
| Product Name | Diodes, Rectifiers - Arrays - SBR20A100CTE | Diode Arrays | 100V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Package | TO-262-3 Long Leads, I2PAK, TO-262AA | Tube | TO-262-3 |