Manufacturer: Diodes Incorporated
Win Source Part Number: 716114-SBR2065D1-13
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Super Barrier
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-252, (D-Pak)
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 65V
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 630mV at 20A
Current - Reverse Leakage at Vr: 400μA at 65V
Diode Super Barrier 65V 20A Surface Mount TO-252-3
Diode Super Barrier 65V 20A Surface Mount TO-252-3
Diode Super Barrier 65V 20A Surface Mount TO-252-3
DIODE SBR 65V 20A TO252-3 Product overview: SBR2065D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 20A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 65V, 20A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2065D1-13 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 20A 65Vrrm 0.4mA 0.63Vf 140Ifsm SBR
DIODE SBR 65V 20A TO252-3
DIODE SBR 65V 20A TO252-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 716114-SBR2065D1-13 | SBR2065D1-13DICT-ND | 280-SBR2065D1-13 | SBR2065D1-13 | SBR2065D1-13 | SBR2065D1-13 |
| Product Name | Diodes, Rectifiers - Single - SBR2065D1-13 | Single Diodes | 65V 20A TO252 Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Super Barrier | |||||
| VF | 0.6300 volts | 0.6300 volts | 0.6300 volts | |||
| VR | 65 volts | 65 volts | ||||
| IR | 0.4000 mA | 0.4000 mA |