DIODE GEN PURP 60V 10A TO251 Product overview: SBR2060CTI from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR2060CTI can be used for catalog matching and distributor lookup.
Diode Standard 60V 10A Through Hole TO-251
Win Source Part Number: 1282622-SBR2060CTI
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 75
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 10 A
Current - Reverse Leakage @ Vr: 150 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete
DIODE GEN PURP 60V 10A TO251
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SBR2060CTI | SBR2060CTI-ND | 1282622-SBR2060CTI | SBR2060CTI | SBR2060CTI |
| Product Name | 60V 10A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-251-3 | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Standard |