Manufacturer: Diodes Incorporated
Win Source Part Number: 893665-SBR2060CTB-13
Series: Automotive, AEC-Q101, SBR®
Features: Diode Array 1 Pair Common Cathode Super Barrier 60 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
DIODE ARRAY SCHOTTKY TO263 Product overview: SBR2060CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR2060CTB-13 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 893665-SBR2060CTB-13 | 286-SBR2060CTB-13 |
| Product Name | Diodes, Rectifiers - Arrays - SBR2060CTB-13 | Schottky Diode and Rectifier |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Super Barrier 60 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |