DIODES Incorporated 45V 10A TO220 Diode and Rectifier SBR2045CT

Description
DIODE ARR SBR 45V 10A TO220-3 Product overview: SBR2045CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR2045CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 45V 10A TO220-3 Product overview: SBR2045CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR2045CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 10A TO220 Diode and Rectifier
286-SBR2045CT
45V 10A TO220 Diode and Rectifier 286-SBR2045CT
DIODE ARR SBR 45V 10A TO220-3 Product overview: SBR2045CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR2045CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 45V 10A TO220-3 Product overview: SBR2045CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR2045CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR2045CT - 064082-SBR2045CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR2045CT
064082-SBR2045CT
Diodes, Rectifiers - Arrays - SBR2045CT 064082-SBR2045CT
Manufacturer: Diodes Incorporated Win Source Part Number: 064082-SBR2045CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 540mV @ 10A Current - Reverse Leakage @ Vr: 500μA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 064082-SBR2045CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 540mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - SBR2045CTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR2045CTDI-ND
Diode Arrays SBR2045CTDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 45V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 45V 10A Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR2045CT
Schottky Diodes & Rectifiers SBR2045CT
Schottky Diodes & Rectifiers 20A 45V

Schottky Diodes & Rectifiers 20A 45V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes
Product Number 286-SBR2045CT 064082-SBR2045CT SBR2045CTDI-ND SBR2045CT
Product Name 45V 10A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - SBR2045CT Diode Arrays Schottky Diodes & Rectifiers
Package Tube TO-220; ITO-220AB TO-220; TO-220-3 TO-220AB-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data