Diode Array 1 Pair Common Cathode Super Barrier 200V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Diodes Incorporated
Win Source Part Number: 793894-SBR20200CTFP
Series: SBR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Super Barrier
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: SBR20200CTFP
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 980mV @ 10mA
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): MBR20200FCT; MBR20200FCT_10001; MBRF20200CTC 00TUC; MBR20200FCT-BP;
Introduction Date: February 10, 2012
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
DIODE ARR SBR 200V 10A ITO220AB Product overview: SBR20200CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20200CTFP can be used for catalog matching and distributor lookup.
DIODE ARR SBR 200V 10A ITO220AB
Schottky Diodes & Rectifiers Super Barrier Rectifier
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SBR20200CTFPDI-ND | 793894-SBR20200CTFP | 286-SBR20200CTFP | SBR20200CTFP | SBR20200CTFP |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBR20200CTFP | 200V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | ITO-220FP-3 | ||
| Diode Type | Super Barrier | ||||
| VF | 0.9800 volts | 0.9800 volts |