Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972760-SBR20150CT-G
Peak Non-Repetitive Surge Current: 150 A
Forward Current: 20 A
Number of Pins: 3
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 150 V
Peak Reverse Current: 100 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 972760-SBR20150CT-G |
| Product Name | OEM Parts - OEM Parts ( S ) - SBR20150CT-G |