DIODE ARR SBR 100V 10A ITO220S Product overview: SBR20100CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20100CTP can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 064079-SBR20100CTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ITO-220S
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3 Isolated Tab
DIODE ARR SBR 100V 10A ITO220S
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SBR20100CTP | 064079-SBR20100CTP | SBR20100CTPDI-ND | SBR20100CTP |
| Product Name | 100V 10A Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR20100CTP | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; ITO-220S | TO-220; TO-220-3 Isolated Tab | TO-220 |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Diode Type | Super Barrier | |||
| Life Cycle Stage | Obsolete(EOL) | Removed |