DIODES Incorporated Diode Arrays SBR20100CTFP-JT

Description
Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 31-SBR20100CTFP-JT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
100V 10A Diode and Rectifier - 286-SBR20100CTFP-JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 10A Diode and Rectifier
286-SBR20100CTFP-JT
100V 10A Diode and Rectifier 286-SBR20100CTFP-JT
DIODE ARR SBR 100V 10A ITO220AB Product overview: SBR20100CTFP-JT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20100CTFP-JT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 100V 10A ITO220AB Product overview: SBR20100CTFP-JT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20100CTFP-JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 188627-SBR20100CTFP-JT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
188627-SBR20100CTFP-JT
Discrete Semiconductor Products 188627-SBR20100CTFP-JT
Manufacturer: Diodes Incorporated Win Source Part Number: 188627-SBR20100CTFP- JT Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Series: SBR Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Manufacturer Device Package: ITO-220AB Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 820mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 100V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 188627-SBR20100CTFP-JT
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Series: SBR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package: ITO-220AB
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR20100CTFP-JT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR20100CTFP-JT
Discrete Semiconductor Products - Diodes - Rectifiers SBR20100CTFP-JT
DIODE ARR SBR 100V 10A ITO220AB

DIODE ARR SBR 100V 10A ITO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 31-SBR20100CTFP-JT-ND 286-SBR20100CTFP-JT 188627-SBR20100CTFP-JT SBR20100CTFP-JT
Product Name Diode Arrays 100V 10A Diode and Rectifier Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package TO-220; TO-220-3 Full Pack, Isolated Tab Tube TO-220
RoHS Compliant RoHS
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data