DIODES Incorporated 100V 10A Diode and Rectifier SBR20100CTFP-01

Description
DIODE ARRAY SBR 100V 10A ITO220 Product overview: SBR20100CTFP-01 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20100CTFP-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SBR 100V 10A ITO220 Product overview: SBR20100CTFP-01 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20100CTFP-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 10A Diode and Rectifier - 286-SBR20100CTFP-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 10A Diode and Rectifier
286-SBR20100CTFP-01
100V 10A Diode and Rectifier 286-SBR20100CTFP-01
DIODE ARRAY SBR 100V 10A ITO220 Product overview: SBR20100CTFP-01 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20100CTFP-01 can be used for catalog matching and distributor lookup.

DIODE ARRAY SBR 100V 10A ITO220 Product overview: SBR20100CTFP-01 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20100CTFP-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 188626-SBR20100CTFP-01 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
188626-SBR20100CTFP-01
Discrete Semiconductor Products 188626-SBR20100CTFP-01
Manufacturer: Diodes Incorporated Win Source Part Number: 188626-SBR20100CTFP- 01 Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Series: SBR Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Manufacturer Device Package: ITO-220AB Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 820mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 100V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 188626-SBR20100CTFP-01
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Series: SBR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package: ITO-220AB
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-SBR20100CTFP-01 188626-SBR20100CTFP-01
Product Name 100V 10A Diode and Rectifier Discrete Semiconductor Products
Package Tube
Unlock Full Specs
to access all available technical data