Manufacturer: Diodes Incorporated
Win Source Part Number: 028077-SBR20100CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3
Schottky Diodes & Rectifiers 20A 100V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes |
| Product Number | 028077-SBR20100CT | SBR20100CTDI-ND | SBR20100CT |
| Product Name | Diodes, Rectifiers - Arrays - SBR20100CT | Diode Arrays | Schottky Diodes & Rectifiers |
| Diode Type | Super Barrier | ||
| Life Cycle Stage | Active | ||
| VF | 0.8200 volts | ||
| VR | 100 volts |