DIODE ARR SBR 100V 10A TO220-3 Product overview: SBR20100CT-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20100CT-G can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 100V 10A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246665-SBR20100CT-G
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 20A 100V
DIODE SBR 100V 20A TO-220AB
DIODE ARR SBR 100V 10A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 286-SBR20100CT-G | SBR20100CT-GDI-ND | 1246665-SBR20100CT-G | SBR20100CT-G | SBR20100CT-G | SBR20100CT-G |
| Product Name | 100V 10A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBR20100CT-G | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220AB-3 | TO-220 | ||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Arrangement | Common Catode |