Diode Super Barrier 40V 1A Surface Mount DFN1411-3
Diode Super Barrier 40V 1A Surface Mount DFN1411-3
Diode Super Barrier 40V 1A Surface Mount DFN1411-3
DIODE SBR 40V 1A DFN1411-3 Product overview: SBR1U40LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1U40LP-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 028076-SBR1U40LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBR1U40LP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-DFN1411 (1.4x1.1)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CTLSH1-40M322S; CTLSH1-40M322 TR; CMPSH1-4L Lead Free;
Introduction Date: January 22, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
460mV@1A 40V 1A DFN-3(1.1x1.4) Super Barrier Rectifier (SBR) ROHS
DIODE SBR 40V 1A DFN1411-3
Schottky Diodes & Rectifiers 1A 40V
DIODE SBR 40V 1A DFN1411-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SBR1U40LPDIDKR-ND | 280-SBR1U40LP-7 | 028076-SBR1U40LP-7 | SBR1U40LP-7 | SBR1U40LP-7 | SBR1U40LP-7 | SBR1U40LP-7 |
| Product Name | Single Diodes | 40V 1A Diode and Rectifier | Diodes, Rectifiers - Single - SBR1U40LP-7 | Diodes >> Super Barrier Rectifier (SBR) | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | Tape & Reel (TR) | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Super Barrier | ||||||
| VF | 0.4900 volts | 0.4600 volts | 0.4900 volts | 0.4900 volts |