DIODES Incorporated Single Diodes SBR1U30SV-7

Description
Diode Super Barrier 30V 1A Surface Mount SOT-563
Request a Quote Datasheet
Description
Diode Super Barrier 30V 1A Surface Mount SOT-563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR1U30SV-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR1U30SV-7DITR-ND
Single Diodes SBR1U30SV-7DITR-ND
Diode Super Barrier 30V 1A Surface Mount SOT-563

Diode Super Barrier 30V 1A Surface Mount SOT-563

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR1U30SV-7 - 100846-SBR1U30SV-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR1U30SV-7
100846-SBR1U30SV-7
Diodes, Rectifiers - Single - SBR1U30SV-7 100846-SBR1U30SV-7
Manufacturer: Diodes Incorporated Win Source Part Number: 100846-SBR1U30SV-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 510mV @ 1A Current - Reverse Leakage @ Vr: 150μA @ 30V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-563 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 100846-SBR1U30SV-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 1A
Current - Reverse Leakage @ Vr: 150μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 1A Diode and Rectifier
280-SBR1U30SV-7
30V 1A Diode and Rectifier 280-SBR1U30SV-7
DIODE SBR 30V 1A SOT563 Product overview: SBR1U30SV-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1U30SV-7 can be used for catalog matching and distributor lookup.

DIODE SBR 30V 1A SOT563 Product overview: SBR1U30SV-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1U30SV-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR1U30SV-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR1U30SV-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR1U30SV-7
DIODE SBR 30V 1A SOT563

DIODE SBR 30V 1A SOT563

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR1U30SV-7
Schottky Diodes & Rectifiers SBR1U30SV-7
Schottky Diodes & Rectifiers Super Barrier Rect SOT563,3K

Schottky Diodes & Rectifiers Super Barrier Rect SOT563,3K

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SBR1U30SV-7DITR-ND 100846-SBR1U30SV-7 280-SBR1U30SV-7 SBR1U30SV-7 SBR1U30SV-7
Product Name Single Diodes Diodes, Rectifiers - Single - SBR1U30SV-7 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Super Barrier
VF 0.5100 volts 0.5100 volts
VR 30 volts
Unlock Full Specs
to access all available technical data