DIODE SBR 200V 1A POWERDI123 Product overview: SBR1U200P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1U200P1-7 can be used for catalog matching and distributor lookup.
Diode Super Barrier 200V 1A Surface Mount PowerDI™ 123
Diode Super Barrier 200V 1A Surface Mount PowerDI™ 123
Diode Super Barrier 200V 1A Surface Mount PowerDI™ 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 1094591-SBR1U200P1-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 820mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Family Name: SBR1U200P1
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBR1U200P1Q-7 ; SS10200HET/R13; SS10200HET/R7; SDLWHRVG ;
Introduction Date: August 03, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
DIODE SBR 200V 1A POWERDI123
Schottky Diodes & Rectifiers SBRULTRA LOW VF 1A200V
DIODE SBR 200V 1A POWERDI123
SCHOTTKY RECTIFIER, 1A, 150V, POWERDI123; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-SBR1U200P1-7 | SBR1U200P1-7DITR-ND | 1094591-SBR1U200P1-7 | SBR1U200P1-7 | SBR1U200P1-7 | SBR1U200P1-7 | 82Y7243 |
| Product Name | 200V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SBR1U200P1-7 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rectifier, 1A, 150V, Powerdi123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. |
| Package | Tape & Reel (TR) | PowerDI123-2 | PowerDI 123 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Super Barrier | ||||||
| VF | 0.8200 volts | 0.8200 volts | 0.8200 volts | 0.8200 volts |