DIODES Incorporated Diodes, Rectifiers - Single - SBR1U150SAQ-13 SBR1U150SAQ-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893664-SBR1U150SAQ-1 3 Series: Automotive, AEC-Q101, SBR® Features: Diode Super Barrier 150 V 1A Surface Mount SMA Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SBR1U150 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR1U150SAQ-13DI, SBR1U150SAQ-13DITR, SBR1U150SAQ-13DI-ND, SBR1U150SAQ-13DICT, SBR1U150SAQ-13DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893664-SBR1U150SAQ-1 3 Series: Automotive, AEC-Q101, SBR® Features: Diode Super Barrier 150 V 1A Surface Mount SMA Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SBR1U150 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR1U150SAQ-13DI, SBR1U150SAQ-13DITR, SBR1U150SAQ-13DI-ND, SBR1U150SAQ-13DICT, SBR1U150SAQ-13DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBR1U150SAQ-13 - 893664-SBR1U150SAQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR1U150SAQ-13
893664-SBR1U150SAQ-13
Diodes, Rectifiers - Single - SBR1U150SAQ-13 893664-SBR1U150SAQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 893664-SBR1U150SAQ-1 3 Series: Automotive, AEC-Q101, SBR® Features: Diode Super Barrier 150 V 1A Surface Mount SMA Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SBR1U150 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR1U150SAQ-13DI, SBR1U150SAQ-13DITR, SBR1U150SAQ-13DI-ND, SBR1U150SAQ-13DICT, SBR1U150SAQ-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 893664-SBR1U150SAQ-13
Series: Automotive, AEC-Q101, SBR®
Features: Diode Super Barrier 150 V 1A Surface Mount SMA
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR1U150
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBR1U150SAQ-13DI, SBR1U150SAQ-13DITR, SBR1U150SAQ-13DI-ND, SBR1U150SAQ-13DICT, SBR1U150SAQ-13DIDKR

Buy Now Datasheet
150V 1A Diode and Rectifier - 280-SBR1U150SAQ-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 1A Diode and Rectifier
280-SBR1U150SAQ-13
150V 1A Diode and Rectifier 280-SBR1U150SAQ-13
DIODE SBR 150V 1A SMA Product overview: SBR1U150SAQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1U150SAQ-13 can be used for catalog matching and distributor lookup.

DIODE SBR 150V 1A SMA Product overview: SBR1U150SAQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1U150SAQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR1U150SAQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 150V 1A Surface Mount SMA

Diode Super Barrier 150V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - SBR1U150SAQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 150V 1A Surface Mount SMA

Diode Super Barrier 150V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - SBR1U150SAQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 150V 1A Surface Mount SMA

Diode Super Barrier 150V 1A Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR1U150SAQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR1U150SAQ-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR1U150SAQ-13
DIODE SBR 150V 1A SMA

DIODE SBR 150V 1A SMA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR1U150SAQ-13
Schottky Diodes & Rectifiers SBR1U150SAQ-13
Schottky Diodes & Rectifiers 1.0A SBR 150Vrrm 150Vrwm 106Vr 42A

Schottky Diodes & Rectifiers 1.0A SBR 150Vrrm 150Vrwm 106Vr 42A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 893664-SBR1U150SAQ-13 280-SBR1U150SAQ-13 SBR1U150SAQ-13DICT-ND SBR1U150SAQ-13 SBR1U150SAQ-13
Product Name Diodes, Rectifiers - Single - SBR1U150SAQ-13 150V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Diode Super Barrier 150 V 1A Surface Mount SMA
Package Tape & Reel (TR) SMA SMA-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data