DIODES Incorporated Diodes, Rectifiers - Single - SBR1U150SA-13 SBR1U150SA-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028074-SBR1U150SA-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 150V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR1U150SA Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBR1U150SAQ-13; SS1150-L-TP; SS115F2; SS115R2; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 028074-SBR1U150SA-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 150V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR1U150SA Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBR1U150SAQ-13; SS1150-L-TP; SS115F2; SS115R2; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBR1U150SA-13 - 028074-SBR1U150SA-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR1U150SA-13
028074-SBR1U150SA-13
Diodes, Rectifiers - Single - SBR1U150SA-13 028074-SBR1U150SA-13
Manufacturer: Diodes Incorporated Win Source Part Number: 028074-SBR1U150SA-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 150V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR1U150SA Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBR1U150SAQ-13; SS1150-L-TP; SS115F2; SS115R2; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 028074-SBR1U150SA-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 150V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBR1U150SA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBR1U150SAQ-13; SS1150-L-TP; SS115F2; SS115R2;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SBR1U150SA-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 150V 1A Surface Mount SMA

Diode Super Barrier 150V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - SBR1U150SA-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 150V 1A Surface Mount SMA

Diode Super Barrier 150V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - SBR1U150SA-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 150V 1A Surface Mount SMA

Diode Super Barrier 150V 1A Surface Mount SMA

Buy Now Datasheet
150V 1A Diode and Rectifier - 280-SBR1U150SA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 1A Diode and Rectifier
280-SBR1U150SA-13
150V 1A Diode and Rectifier 280-SBR1U150SA-13
DIODE SBR 150V 1A SMA Product overview: SBR1U150SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1U150SA-13 can be used for catalog matching and distributor lookup.

DIODE SBR 150V 1A SMA Product overview: SBR1U150SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1U150SA-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR1U150SA-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR1U150SA-13
Single Diodes SBR1U150SA-13
DIODE SBR 150V 1A SMA

DIODE SBR 150V 1A SMA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR1U150SA-13
Schottky Diodes & Rectifiers SBR1U150SA-13
Schottky Diodes & Rectifiers 1A 150V ULTRA LO VF SMA

Schottky Diodes & Rectifiers 1A 150V ULTRA LO VF SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR1U150SA-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR1U150SA-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR1U150SA-13
DIODE SBR 150V 1A SMA

DIODE SBR 150V 1A SMA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 028074-SBR1U150SA-13 SBR1U150SA-13DIDKR-ND 280-SBR1U150SA-13 SBR1U150SA-13 SBR1U150SA-13 SBR1U150SA-13
Product Name Diodes, Rectifiers - Single - SBR1U150SA-13 Single Diodes 150V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Super Barrier
VF 0.7000 volts 0.7000 volts 0.7000 volts
VR 150 volts 150 volts
IR 0.1000 mA 0.1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464773P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details
Rectifier Diodes - F20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
Medium power Schottky barrier single diode - BAT760-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
80V 250MA SOT23 Diode and Rectifier - 280-BAL99E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj -65 C (-85 F)
View Details
2 suppliers