Diode Super Barrier 40V 1A Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 028073-SBR1A40SA-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE SBR 40V 1A SMA Product overview: SBR1A40SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1A40SA-13 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SUPER BARRIER REC 1A,40V
DIODE SBR 40V 1A SMA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 31-SBR1A40SA-13TR-ND | 028073-SBR1A40SA-13 | 280-SBR1A40SA-13 | SBR1A40SA-13 | SBR1A40SA-13 | SBR1A40SA-13 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBR1A40SA-13 | 40V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Diode Type | Super Barrier | |||||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| VR | 40 volts | 40 volts |