DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SBR1A40S3Q-7

Description
Win Source Part Number: 1282600-SBR1A40S3Q-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Current - Reverse Leakage @ Vr: 100 µA @ 40 V Capacitance @ Vr, F: 55pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBR1A40
Request a Quote Datasheet
Description
Win Source Part Number: 1282600-SBR1A40S3Q-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Current - Reverse Leakage @ Vr: 100 µA @ 40 V Capacitance @ Vr, F: 55pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBR1A40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282600-SBR1A40S3Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282600-SBR1A40S3Q-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282600-SBR1A40S3Q-7
Win Source Part Number: 1282600-SBR1A40S3Q-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Current - Reverse Leakage @ Vr: 100 µA @ 40 V Capacitance @ Vr, F: 55pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBR1A40

Win Source Part Number: 1282600-SBR1A40S3Q-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Capacitance @ Vr, F: 55pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SBR1A40

Buy Now Datasheet
40V 1A Diode and Rectifier - 280-SBR1A40S3Q-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 1A Diode and Rectifier
280-SBR1A40S3Q-7
40V 1A Diode and Rectifier 280-SBR1A40S3Q-7
DIODE SBR 40V 1A SOD323 Product overview: SBR1A40S3Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1A40S3Q-7 can be used for catalog matching and distributor lookup.

DIODE SBR 40V 1A SOD323 Product overview: SBR1A40S3Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1A40S3Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-SBR1A40S3Q-7CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 40V 1A SOD323

DIODE SBR 40V 1A SOD323

Buy Now Datasheet
Single Diodes - 31-SBR1A40S3Q-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 40V 1A SOD323

DIODE SBR 40V 1A SOD323

Buy Now Datasheet
Single Diodes - 31-SBR1A40S3Q-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 40V 1A Surface Mount SOD-323

Diode Super Barrier 40V 1A Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR1A40S3Q-7
Schottky Diodes & Rectifiers SBR1A40S3Q-7
Schottky Diodes & Rectifiers SBR Diode SOD323

Schottky Diodes & Rectifiers SBR Diode SOD323

Buy Now Datasheet
Single Diodes - SBR1A40S3Q-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR1A40S3Q-7
Single Diodes SBR1A40S3Q-7
DIODE SBR 40V 1A SOD323

DIODE SBR 40V 1A SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR1A40S3Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR1A40S3Q-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR1A40S3Q-7
DIODE SBR 40V 1A SOD323

DIODE SBR 40V 1A SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Schottky Diodes Diodes Rectifiers
Product Number 1282600-SBR1A40S3Q-7 280-SBR1A40S3Q-7 31-SBR1A40S3Q-7CT-ND SBR1A40S3Q-7 SBR1A40S3Q-7 SBR1A40S3Q-7
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 40V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Super Barrier
VF 0.5500 volts 0.5500 volts 0.5500 volts
VR 40 volts 40 volts
IR 0.1000 mA 0.1000 mA
Unlock Full Specs
to access all available technical data