Diode Super Barrier 40V 1A Surface Mount SOD-323
Diode Super Barrier 40V 1A Surface Mount SOD-323
Diode Super Barrier 40V 1A Surface Mount SOD-323
DIODE SBR 40V 1A SOD323 Product overview: SBR1A40S3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1A40S3-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 028072-SBR1A40S3-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 1A 40V
DIODE SBR 40V 1A SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | SBR1A40S3-7CT-ND | 280-SBR1A40S3-7 | 028072-SBR1A40S3-7 | SBR1A40S3-7 | SBR1A40S3-7 | SBR1A40S3-7 |
| Product Name | Single Diodes | 40V 1A Diode and Rectifier | Diodes, Rectifiers - Single - SBR1A40S3-7 | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| Package | Tape & Reel (TR) | SOD-323; SOD-323-2 | ||||
| RoHS Compliant | RoHS | |||||
| Diode Type | Super Barrier |