Diode Super Barrier 400V 1A Surface Mount PowerDI™ 123
Diode Super Barrier 400V 1A Surface Mount PowerDI™ 123
Diode Super Barrier 400V 1A Surface Mount PowerDI™ 123
Win Source Part Number: 1091372-SBR1A400P1-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SBR®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 85 ns
Current - Reverse Leakage @ Vr: 50 µA @ 400 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
Alternative Parts (Cross-Reference): SBR1U400P1-7; SL03-GS08; SL04-HE3-08; SL02-GS08; ES07B-GS18; RS1JFP;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBR1A400P1-7DIDKR,SB
Base Product Number: SBR1A400
DIODE SBR 400V 1A POWERDI123 Product overview: SBR1A400P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1A400P1-7 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 1.0A SBR 400Vrrm 400Vrwm 40Ifsm
DIODE SBR 400V 1A POWERDI123
DIODE SBR 400V 1A POWERDI123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | SBR1A400P1-7DIDKR-ND | 1091372-SBR1A400P1-7 | 280-SBR1A400P1-7 | SBR1A400P1-7 | SBR1A400P1-7 | SBR1A400P1-7 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 400V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Diode Type | Super Barrier | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 400 volts | 400 volts | ||||
| IR | 0.0500 mA | 0.0500 mA |