DIODES Incorporated 30V 1A Diode and Rectifier SBR1A30T5-7

Description
DIODE SBR 30V 1A SOD523 Product overview: SBR1A30T5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1A30T5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 30V 1A SOD523 Product overview: SBR1A30T5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1A30T5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 1A Diode and Rectifier - 280-SBR1A30T5-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1A Diode and Rectifier
280-SBR1A30T5-7
30V 1A Diode and Rectifier 280-SBR1A30T5-7
DIODE SBR 30V 1A SOD523 Product overview: SBR1A30T5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1A30T5-7 can be used for catalog matching and distributor lookup.

DIODE SBR 30V 1A SOD523 Product overview: SBR1A30T5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1A30T5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282662-SBR1A30T5-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282662-SBR1A30T5-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282662-SBR1A30T5-7
Win Source Part Number: 1282662-SBR1A30T5-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 570 mV @ 1 A Reverse Recovery Time (trr): 15 ns Current - Reverse Leakage @ Vr: 200 µA @ 30 V Capacitance @ Vr, F: 95pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBR1A30

Win Source Part Number: 1282662-SBR1A30T5-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 1 A
Reverse Recovery Time (trr): 15 ns
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Capacitance @ Vr, F: 95pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SBR1A30

Buy Now Datasheet
Single Diodes - 31-SBR1A30T5-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-SBR1A30T5-7CT-ND
Single Diodes 31-SBR1A30T5-7CT-ND
DIODE SBR 30V 1A SOD523

DIODE SBR 30V 1A SOD523

Buy Now Datasheet
Single Diodes - 31-SBR1A30T5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-SBR1A30T5-7TR-ND
Single Diodes 31-SBR1A30T5-7TR-ND
Diode Super Barrier 30V 1A Surface Mount SOD-523

Diode Super Barrier 30V 1A Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 31-SBR1A30T5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 30V 1A SOD523

DIODE SBR 30V 1A SOD523

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR1A30T5-7
Schottky Diodes & Rectifiers SBR1A30T5-7
Schottky Diodes & Rectifiers SBR Diode

Schottky Diodes & Rectifiers SBR Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR1A30T5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR1A30T5-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR1A30T5-7
DIODE SBR 30V 1A SOD523

DIODE SBR 30V 1A SOD523

Supplier's Site
Single Diodes - SBR1A30T5-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR1A30T5-7
Single Diodes SBR1A30T5-7
DIODE SBR 30V 1A SOD523

DIODE SBR 30V 1A SOD523

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Schottky Diodes Rectifiers Diodes
Product Number 280-SBR1A30T5-7 1282662-SBR1A30T5-7 31-SBR1A30T5-7CT-ND SBR1A30T5-7 SBR1A30T5-7 SBR1A30T5-7
Product Name 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) SOD-523; SOD-523-2 SOD-523
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Super Barrier
VF 0.5700 volts 0.5700 volts 0.5700 volts
Unlock Full Specs
to access all available technical data