Manufacturer: Diodes Incorporated
Win Source Part Number: 893663-SBR1A20T5-7
Series: Automotive, AEC-Q101, SBR®
Features: Diode Super Barrier 20 V 1A Surface Mount SOD-523
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR1A20
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SBR1A20T5-7DICT, SBR1A20T5-7DIDKR, SBR1A20T5-7DITR
Diode Super Barrier 20V 1A Surface Mount SOD-523
Diode Super Barrier 20V 1A Surface Mount SOD-523
Diode Super Barrier 20V 1A Surface Mount SOD-523
DIODE SBR 20V 1A SOD523 Product overview: SBR1A20T5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR1A20T5-7 can be used for catalog matching and distributor lookup.
DIODE SBR 20V 1A SOD523
Schottky Diodes & Rectifiers Super Barrier Rectifier
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 893663-SBR1A20T5-7 | SBR1A20T5-7DITR-ND | 280-SBR1A20T5-7 | SBR1A20T5-7 | SBR1A20T5-7 | SBR1A20T5-7 |
| Product Name | Diodes, Rectifiers - Single - SBR1A20T5-7 | Single Diodes | 20V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Diode Type | Diode Super Barrier 20 V 1A Surface Mount SOD-523 | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Package | Tape & Reel (TR) | SOD-523 | SOD-523; SOD-523-2 | |||
| RoHS Compliant | RoHS | |||||
| Life Cycle Stage | Active |