DIODES Incorporated 60V 900MA SOT23 Diode and Rectifier SBR160S23-7

Description
DIODE SBR 60V 900MA SOT23-3 Product overview: SBR160S23-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 900MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR160S23-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 60V 900MA SOT23-3 Product overview: SBR160S23-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 900MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR160S23-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 900MA SOT23 Diode and Rectifier
280-SBR160S23-7
60V 900MA SOT23 Diode and Rectifier 280-SBR160S23-7
DIODE SBR 60V 900MA SOT23-3 Product overview: SBR160S23-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 900MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR160S23-7 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 900MA SOT23-3 Product overview: SBR160S23-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 900MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR160S23-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR160S23-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR160S23-7DIDKR-ND
Single Diodes SBR160S23-7DIDKR-ND
Diode Super Barrier 60V 900mA Surface Mount SOT-23-3

Diode Super Barrier 60V 900mA Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - SBR160S23-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR160S23-7DITR-ND
Single Diodes SBR160S23-7DITR-ND
Diode Super Barrier 60V 900mA Surface Mount SOT-23-3

Diode Super Barrier 60V 900mA Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - SBR160S23-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR160S23-7DICT-ND
Single Diodes SBR160S23-7DICT-ND
Diode Super Barrier 60V 900mA Surface Mount SOT-23-3

Diode Super Barrier 60V 900mA Surface Mount SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR160S23-7 - 028070-SBR160S23-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR160S23-7
028070-SBR160S23-7
Diodes, Rectifiers - Single - SBR160S23-7 028070-SBR160S23-7
Manufacturer: Diodes Incorporated Win Source Part Number: 028070-SBR160S23-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 900mA Voltage - Forward (Vf) (Max) @ If: 530mV @ 750mA Current - Reverse Leakage @ Vr: 100μA @ 45V Capacitance @ Vr, F: 19pF @ 25V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 028070-SBR160S23-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 900mA
Voltage - Forward (Vf) (Max) @ If: 530mV @ 750mA
Current - Reverse Leakage @ Vr: 100μA @ 45V
Capacitance @ Vr, F: 19pF @ 25V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SBR160S23-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR160S23-7
Single Diodes SBR160S23-7
DIODE SBR 60V 900MA SOT23-3

DIODE SBR 60V 900MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR160S23-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR160S23-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR160S23-7
DIODE SBR 60V 900MA SOT23-3

DIODE SBR 60V 900MA SOT23-3

Supplier's Site
Rectifier, 60V, 1.6A, Sot-23; Repetitive Peak Reverse Voltage Diodes Inc. - 27T2959 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 60V, 1.6A, Sot-23; Repetitive Peak Reverse Voltage Diodes Inc.
27T2959
Rectifier, 60V, 1.6A, Sot-23; Repetitive Peak Reverse Voltage Diodes Inc. 27T2959
RECTIFIER, 60V, 1.6A, SOT-23; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1.6A; Diode Configuration:Single ; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage Max:740mV; Forward Surge Current:15A RoHS Compliant: Yes

RECTIFIER, 60V, 1.6A, SOT-23; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1.6A; Diode Configuration:Single; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage Max:740mV; Forward Surge Current:15A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR160S23-7
Schottky Diodes & Rectifiers SBR160S23-7
Schottky Diodes & Rectifiers SUPER BARRIER RECT 1A60V

Schottky Diodes & Rectifiers SUPER BARRIER RECT 1A60V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-SBR160S23-7 SBR160S23-7DIDKR-ND 028070-SBR160S23-7 SBR160S23-7 SBR160S23-7 27T2959 SBR160S23-7
Product Name 60V 900MA SOT23 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SBR160S23-7 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 60V, 1.6A, Sot-23; Repetitive Peak Reverse Voltage Diodes Inc. Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SC-59; SOT23 SOT23; SOT-23 SOT-23-3
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
VF 0.5300 volts 0.5300 volts 0.5300 volts 0.7400 volts
Unlock Full Specs
to access all available technical data