DIODES Incorporated 50V 15A Diode and Rectifier SBR15U50SP5-13

Description
DIODE SBR 50V 15A POWERDI5 Product overview: SBR15U50SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR15U50SP5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 50V 15A POWERDI5 Product overview: SBR15U50SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR15U50SP5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 15A Diode and Rectifier - 280-SBR15U50SP5-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 15A Diode and Rectifier
280-SBR15U50SP5-13
50V 15A Diode and Rectifier 280-SBR15U50SP5-13
DIODE SBR 50V 15A POWERDI5 Product overview: SBR15U50SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR15U50SP5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 50V 15A POWERDI5 Product overview: SBR15U50SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR15U50SP5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR15U50SP5-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5

Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR15U50SP5-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5

Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR15U50SP5-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5

Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR15U50SP5-13 - 028069-SBR15U50SP5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR15U50SP5-13
028069-SBR15U50SP5-13
Diodes, Rectifiers - Single - SBR15U50SP5-13 028069-SBR15U50SP5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 028069-SBR15U50SP5-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 520mV @ 15A Current - Reverse Leakage @ Vr: 500μA @ 50V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 028069-SBR15U50SP5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - SBR15U50SP5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR15U50SP5-13
Single Diodes SBR15U50SP5-13
DIODE SBR 50V 15A POWERDI5

DIODE SBR 50V 15A POWERDI5

Supplier's Site Datasheet
Schottky Rectifier, 15A, 50V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 82Y7247 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 15A, 50V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
82Y7247
Schottky Rectifier, 15A, 50V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 82Y7247
SCHOTTKY RECTIFIER, 15A, 50V, POWERDI 5; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):15A; Diode Configuration:Single ; Diode Case Style:PowerDI 5; No. of Pins:3Pins; Forward Voltage VF Max:520mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 15A, 50V, POWERDI 5; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):15A; Diode Configuration:Single; Diode Case Style:PowerDI 5; No. of Pins:3Pins; Forward Voltage VF Max:520mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR15U50SP5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR15U50SP5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR15U50SP5-13
DIODE SBR 50V 15A POWERDI5

DIODE SBR 50V 15A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR15U50SP5-13
Schottky Diodes & Rectifiers SBR15U50SP5-13
Schottky Diodes & Rectifiers 15A SBR SUPER BARRIER RECTIFIER

Schottky Diodes & Rectifiers 15A SBR SUPER BARRIER RECTIFIER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-SBR15U50SP5-13 SBR15U50SP5-13DICT-ND 028069-SBR15U50SP5-13 SBR15U50SP5-13 82Y7247 SBR15U50SP5-13 SBR15U50SP5-13
Product Name 50V 15A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SBR15U50SP5-13 Single Diodes Schottky Rectifier, 15A, 50V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) PowerDI 5 PowerDI5-3
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
VF 0.5200 volts 0.5200 volts 0.5200 volts 0.5200 volts
Unlock Full Specs
to access all available technical data