Manufacturer: Diodes Incorporated
Win Source Part Number: 1094589-SBR15U100CTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 7.5A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 100V 15A TO252-3 Product overview: SBR15U100CTLQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR15U100CTLQ-13
Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 100V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SBR 100V 15A TO252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1094589-SBR15U100CTLQ-13 | 286-SBR15U100CTLQ-13 | SBR15U100CTLQ-13DICT-ND | SBR15U100CTLQ-13 |
| Product Name | Diodes, Rectifiers - Arrays - SBR15U100CTLQ-13 | 100V 15A TO252 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Super Barrier | |||
| Life Cycle Stage | Active | Active | ||
| VF | 0.8000 volts | 0.8000 volts | ||
| VR | 100 volts | |||
| IR | 0.1000 mA |