DIODE ARR SBR 100V 7.5A TO252-3 Product overview: SBR15U100CTL-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 7.5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR15U100CTL-13 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 100V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 100V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 100V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Diodes Incorporated
Win Source Part Number: 028068-SBR15U100CTL-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 7.5A
Current - Reverse Leakage @ Vr: 80μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STPS15H100CB-TR; 12CWQ10FN; 12CWQ10G;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 100V 7.5A TO252-3
DIODE ARRAY SBR 100V 7.5A TO252
Schottky Diodes & Rectifiers 15A SBR SUPER 100V 15A 100 IFSM 60 Hz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 286-SBR15U100CTL-13 | SBR15U100CTL-13DICT-ND | 028068-SBR15U100CTL-13 | SBR15U100CTL-13 | SBR15U100CTL-13 | SBR15U100CTL-13 |
| Product Name | 100V 7.5A TO252 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBR15U100CTL-13 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3 |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Arrangement | Common Catode | Common Catode | ||||
| Diode Type | Super Barrier |