DIODES Incorporated 40V 1A Diode and Rectifier SBR140S3

Description
DIODE SBR 40V 1A SOD323 Product overview: SBR140S3 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR140S3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 40V 1A SOD323 Product overview: SBR140S3 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR140S3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 1A Diode and Rectifier - 280-SBR140S3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 1A Diode and Rectifier
280-SBR140S3
40V 1A Diode and Rectifier 280-SBR140S3
DIODE SBR 40V 1A SOD323 Product overview: SBR140S3 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR140S3 can be used for catalog matching and distributor lookup.

DIODE SBR 40V 1A SOD323 Product overview: SBR140S3 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR140S3 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SBR140S3 - 064077-SBR140S3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR140S3
064077-SBR140S3
Diodes, Rectifiers - Single - SBR140S3 064077-SBR140S3
Manufacturer: Diodes Incorporated Win Source Part Number: 064077-SBR140S3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A Current - Reverse Leakage @ Vr: 30μA @ 40V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 064077-SBR140S3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A
Current - Reverse Leakage @ Vr: 30μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-SBR140S3 064077-SBR140S3
Product Name 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - SBR140S3
Package Reel - TR
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data