The SBR140S1FQ-7 is a single rectifier diode from Win Source Electronics, designed for general rectification applications such as boost and blocking diodes. It features a maximum reverse voltage of 40V and an average rectified output current of 1A. The diode exhibits a low forward voltage drop of 0.51V at 1A, which helps minimize conduction losses and improve efficiency. This component is packaged in a SOD123F case and is suitable for automotive applications, being AEC-Q101 qualified and manufactured in IATF 16949 certified facilities. It has a thermal resistance of 35°C/W from junction to case and can operate within a temperature range of -55°C to +150°C. The SBR140S1FQ-7 also offers low reverse leakage current, rated at 100µA at 40V, enhancing reliability in high-temperature environments. The diode is compliant with RoHS and is halogen and antimony-free, making it a "green" device. It is available in tape and reel packaging, with a standard quantity of 3,000 units per reel, facilitating automated assembly processes.
DIODE SBR 40V 1A SOD123F
DIODE SBR 40V 1A SOD123F
DIODE SBR 40V 1A SOD123F
DIODE SBR 40V 1A SOD123F Product overview: SBR140S1FQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR140S1FQ-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1091366-SBR140S1FQ-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 510 mV @ 1 A
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Alternative Parts (Cross-Reference): SBR140S1FQ-7SBR140S1
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-SBR140S1FQ-7TR
Base Product Number: SBR140
DIODE SBR 40V 1A SOD123F
DIODE SBR 40V 1A SOD123F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 31-SBR140S1FQ-7CT-ND | 280-SBR140S1FQ-7 | 1091366-SBR140S1FQ-7 | SBR140S1FQ-7 | SBR140S1FQ-7 |
| Product Name | Single Diodes | 40V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Tape & Reel (TR) | ||||
| RoHS Compliant | RoHS | ||||
| Diode Type | Super Barrier |