DIODES Incorporated 40V 1A Diode and Rectifier SBR140S1F-7

Description
DIODE SBR 40V 1A SOD123F Product overview: SBR140S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR140S1F-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 40V 1A SOD123F Product overview: SBR140S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR140S1F-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 1A Diode and Rectifier - 280-SBR140S1F-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 1A Diode and Rectifier
280-SBR140S1F-7
40V 1A Diode and Rectifier 280-SBR140S1F-7
DIODE SBR 40V 1A SOD123F Product overview: SBR140S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR140S1F-7 can be used for catalog matching and distributor lookup.

DIODE SBR 40V 1A SOD123F Product overview: SBR140S1F-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR140S1F-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR140S1F-7 - 1094587-SBR140S1F-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR140S1F-7
1094587-SBR140S1F-7
Diodes, Rectifiers - Single - SBR140S1F-7 1094587-SBR140S1F-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1094587-SBR140S1F-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 510mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 40V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094587-SBR140S1F-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SBR140S1F-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR140S1F-7DICT-ND
Single Diodes SBR140S1F-7DICT-ND
Diode Super Barrier 40V 1A Surface Mount SOD-123F

Diode Super Barrier 40V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - SBR140S1F-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR140S1F-7DITR-ND
Single Diodes SBR140S1F-7DITR-ND
Diode Super Barrier 40V 1A Surface Mount SOD-123F

Diode Super Barrier 40V 1A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - SBR140S1F-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR140S1F-7DIDKR-ND
Single Diodes SBR140S1F-7DIDKR-ND
Diode Super Barrier 40V 1A Surface Mount SOD-123F

Diode Super Barrier 40V 1A Surface Mount SOD-123F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR140S1F-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR140S1F-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR140S1F-7
DIODE SBR 40V 1A SOD123F

DIODE SBR 40V 1A SOD123F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-SBR140S1F-7 1094587-SBR140S1F-7 SBR140S1F-7DICT-ND SBR140S1F-7
Product Name 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - SBR140S1F-7 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-123
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data