Diode Super Barrier 40V 1A Surface Mount X1-DFN1411-3
Diode Super Barrier 40V 1A Surface Mount X1-DFN1411-3
Diode Super Barrier 40V 1A Surface Mount X1-DFN1411-3
DIODE SBR 40V 1A 3DFN
Schottky Diodes & Rectifiers Super Barrier Rectif X1-DFN1411-3 T&R 5K
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | SBR140LP-7DIDKR-ND | SBR140LP-7 | SBR140LP-7 | SBR140LP-7 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) |