DIODES Incorporated Single Diodes SBR12U120P5-13

Description
Diode Super Barrier 120V 12A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 120V 12A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR12U120P5-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 120V 12A Surface Mount PowerDI™ 5

Diode Super Barrier 120V 12A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR12U120P5-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 120V 12A Surface Mount PowerDI™ 5

Diode Super Barrier 120V 12A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR12U120P5-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 120V 12A Surface Mount PowerDI™ 5

Diode Super Barrier 120V 12A Surface Mount PowerDI™ 5

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR12U120P5-13 - 064076-SBR12U120P5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR12U120P5-13
064076-SBR12U120P5-13
Diodes, Rectifiers - Single - SBR12U120P5-13 064076-SBR12U120P5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 064076-SBR12U120P5-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 120V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 800mV @ 12A Current - Reverse Leakage @ Vr: 250μA @ 120V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR12U120P5 Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 5 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): V12P12-HM3/86A; V12PM12HM3_A/I; V12P12-E3/87A; Introduction Date: December 29, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 064076-SBR12U120P5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 120V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 12A
Current - Reverse Leakage @ Vr: 250μA @ 120V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBR12U120P5
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): V12P12-HM3/86A; V12PM12HM3_A/I; V12P12-E3/87A;
Introduction Date: December 29, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
120V 12A Diode and Rectifier
280-SBR12U120P5-13
120V 12A Diode and Rectifier 280-SBR12U120P5-13
DIODE SBR 120V 12A POWERDI5 Product overview: SBR12U120P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR12U120P5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 120V 12A POWERDI5 Product overview: SBR12U120P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR12U120P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR12U120P5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR12U120P5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR12U120P5-13
DIODE SBR 120V 12A POWERDI5

DIODE SBR 120V 12A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR12U120P5-13
Schottky Diodes & Rectifiers SBR12U120P5-13
Schottky Diodes & Rectifiers 12A SBR SUPER BARRIER RECTIFIER

Schottky Diodes & Rectifiers 12A SBR SUPER BARRIER RECTIFIER

Buy Now Datasheet
Single Diodes - SBR12U120P5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR12U120P5-13
Single Diodes SBR12U120P5-13
DIODE SBR 120V 12A POWERDI5

DIODE SBR 120V 12A POWERDI5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers Schottky Diodes Diodes
Product Number SBR12U120P5-13DITR-ND 064076-SBR12U120P5-13 280-SBR12U120P5-13 SBR12U120P5-13 SBR12U120P5-13 SBR12U120P5-13
Product Name Single Diodes Diodes, Rectifiers - Single - SBR12U120P5-13 120V 12A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Super Barrier
VF 0.8000 volts 0.8000 volts 0.8000 volts
VR 120 volts 120 volts
Unlock Full Specs
to access all available technical data