DIODES Incorporated Diodes, Rectifiers - Single - SBR12U100P5Q-13 SBR12U100P5Q-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1246655-SBR12U100P5Q -13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1246655-SBR12U100P5Q -13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBR12U100P5Q-13 - 1246655-SBR12U100P5Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR12U100P5Q-13
1246655-SBR12U100P5Q-13
Diodes, Rectifiers - Single - SBR12U100P5Q-13 1246655-SBR12U100P5Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1246655-SBR12U100P5Q -13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246655-SBR12U100P5Q-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - SBR12U100P5Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 12A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 12A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR12U100P5Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 12A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 12A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR12U100P5Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 12A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 12A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
100V 12A Diode and Rectifier
280-SBR12U100P5Q-13
100V 12A Diode and Rectifier 280-SBR12U100P5Q-13
DIODE SBR 100V 12A POWERDI5 Product overview: SBR12U100P5Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR12U100P5Q-13 can be used for catalog matching and distributor lookup.

DIODE SBR 100V 12A POWERDI5 Product overview: SBR12U100P5Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR12U100P5Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR12U100P5Q-13
Schottky Diodes & Rectifiers SBR12U100P5Q-13
Schottky Diodes & Rectifiers Super Barrier Rectifier PDI5 T&R 5K

Schottky Diodes & Rectifiers Super Barrier Rectifier PDI5 T&R 5K

Buy Now Datasheet
Single Diodes - SBR12U100P5Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR12U100P5Q-13
Single Diodes SBR12U100P5Q-13
DIODE SBR 100V 12A POWERDI5

DIODE SBR 100V 12A POWERDI5

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR12U100P5Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR12U100P5Q-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR12U100P5Q-13
DIODE SBR 100V 12A POWERDI5

DIODE SBR 100V 12A POWERDI5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 1246655-SBR12U100P5Q-13 SBR12U100P5Q-13DIDKR-ND 280-SBR12U100P5Q-13 SBR12U100P5Q-13 SBR12U100P5Q-13 SBR12U100P5Q-13
Product Name Diodes, Rectifiers - Single - SBR12U100P5Q-13 Single Diodes 100V 12A Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
VF 0.7800 volts 0.7800 volts
Unlock Full Specs
to access all available technical data