DIODES Incorporated Single Diodes SBR12M120P5-13D

Description
Diode Super Barrier 120V 12A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 120V 12A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR12M120P5-13DI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR12M120P5-13DI-ND
Single Diodes SBR12M120P5-13DI-ND
Diode Super Barrier 120V 12A Surface Mount PowerDI™ 5

Diode Super Barrier 120V 12A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
120V 12A Diode and Rectifier
280-SBR12M120P5-13D
120V 12A Diode and Rectifier 280-SBR12M120P5-13D
DIODE SBR 120V 12A POWERDI5 Product overview: SBR12M120P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR12M120P5-13D can be used for catalog matching and distributor lookup.

DIODE SBR 120V 12A POWERDI5 Product overview: SBR12M120P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR12M120P5-13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282584-SBR12M120P5-13D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282584-SBR12M120P5-13D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282584-SBR12M120P5-13D
Win Source Part Number: 1282584-SBR12M120P5- 13D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SBR® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 830 mV @ 12 A Current - Reverse Leakage @ Vr: 200 µA @ 120 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBR12M120P5-13DI Base Product Number: SBR12

Win Source Part Number: 1282584-SBR12M120P5-13D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SBR®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 120 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 830 mV @ 12 A
Current - Reverse Leakage @ Vr: 200 µA @ 120 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBR12M120P5-13DI
Base Product Number: SBR12

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR12M120P5-13D
Schottky Diodes & Rectifiers SBR12M120P5-13D
Schottky Diodes & Rectifiers 12A SBR 120Vrrm 300A Ifsm 0.75Vf

Schottky Diodes & Rectifiers 12A SBR 120Vrrm 300A Ifsm 0.75Vf

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR12M120P5-13D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR12M120P5-13D
Discrete Semiconductor Products - Diodes - Rectifiers SBR12M120P5-13D
DIODE SBR 120V 12A POWERDI5

DIODE SBR 120V 12A POWERDI5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number SBR12M120P5-13DI-ND 280-SBR12M120P5-13D 1282584-SBR12M120P5-13D SBR12M120P5-13D SBR12M120P5-13D
Product Name Single Diodes 120V 12A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data